10108888-R10253SLF详情
FCI 10108888-R10253SLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
6 Weeks
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (30)
Rohs Code
有
Manufacturer Part Number
10108888-R10253SLF
Contact Materials
POWER-COPPER ALLOY; SIGNAL-PHOSPHOR BRONZE
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
1.72
Manufacturer Series
10108888
JESD-609代码
e3
连接器类型
矩形电源连接器
Reach合规守则
compliant
触点表面处理 终端
MATTE TIN (20) OVER NICKEL (50)
10108888-R10253SLF拓展信息
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI








哦! 它是空的。