60040051详情
FCI 60040051重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
60040051
Manufacturer
Amphenol FCi
Part Life Cycle Code
Transferred
Ihs Manufacturer
FCI
Risk Rank
5.71
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
端子和接线板类型
线端子
导线截面
4 mm2
终端性别
FEMALE
60040051拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。