61125-055CA详情
FCI 61125-055CA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Manufacturer Part Number
61125-055CA
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
Manufacturer
Amphenol FCi
Part Life Cycle Code
Transferred
Ihs Manufacturer
BERG ELECTRONICS
Risk Rank
5.64
Manufacturer Series
61125
连接器类型
PCMCIA连接器
附加功能
POLARIZED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
68
Reach合规守则
unknown
配套信息
MULTIPLE MATING PARTS AVAILABLE
触点性别
MALE
UL可燃性规范
94V-0
终端类型
SURFACE MOUNT
61125-055CA拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。