61126000CAHLF详情
FCI 61126000CAHLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
RoHS
Non-Compliant
Package Description
LEAD FREE
Contact Finish Mating
未说明
Manufacturer Part Number
61126-000CAHLF
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
2
Manufacturer
Amphenol FCi
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FCI
Risk Rank
5.76
Manufacturer Series
61126
连接器类型
PCMCIA连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
68
端子间距
1.27 mm
Reach合规守则
compliant
触点性别
MALE
终端类型
SOLDER
61126000CAHLF拓展信息
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI








哦! 它是空的。