65863335详情
FCI 65863335重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
RoHS
Non-Compliant
Contact Finish Mating
GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)
Rohs Code
有
Manufacturer Part Number
65863-335
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol ICC
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.4
Manufacturer Series
65863
JESD-609代码
e4
连接器类型
板连接器
附加功能
POLARISED, LATCHED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
50
端子间距
2.54 mm
Reach合规守则
compliant
触点性别
MALE
UL可燃性规范
94VE-0
终端类型
SOLDER
触点表面处理 终端
GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)
65863335拓展信息








哦! 它是空的。