65863-401LF详情
FCI 65863-401LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)
Contact Materials
PHOSPHOR BRONZE
Ihs Manufacturer
AMPHENOL ICC
Manufacturer
Amphenol ICC
Manufacturer Part Number
65863-401LF
Manufacturer Series
65863
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Package Description
LEAD FREE
Part Life Cycle Code
活跃
Risk Rank
5.6
Rohs Code
有
JESD-609代码
e4
连接器类型
板连接器
附加功能
LATCHED, POLARIZED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
10
端子间距
2.54 mm
Reach合规守则
compliant
触点性别
MALE
UL可燃性规范
94VE-0
终端类型
SOLDER
触点表面处理 终端
GOLD (15) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (15) OVER NICKEL (50)
65863-401LF拓展信息
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI








哦! 它是空的。