67516-209详情
FCI 67516-209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
Manufacturer Part Number
67516-209
Number of Rows Loaded
1
Manufacturer
Amphenol FCi
Part Life Cycle Code
Transferred
Ihs Manufacturer
BERG ELECTRONICS
Risk Rank
5.46
无铅代码
无
连接器类型
FFC/FPC CONNECTOR
附加功能
CLINCHER, WITH LATCH, POLARIZATION AVAILABLE
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
9
Reach合规守则
unknown
触点性别
FEMALE
UL可燃性规范
94V-0
主体/外壳样式
RECEPTACLE
终端类型
CRIMP
67516-209拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。