72038-102LF详情
FCI 72038-102LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
LEAD FREE
Manufacturer Part Number
72038-102LF
Mounting Styles
STRAIGHT
Number of Rows Loaded
7
Manufacturer
Amphenol FCi
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FCI
Risk Rank
5.76
Manufacturer Series
72038
连接器类型
板连接器
附加功能
6 GROUND CONTACTS IN 2 ROW AVAILABLE, SHROUDED
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
36
端子间距
2 mm
Reach合规守则
unknown
触点性别
MALE
终端类型
PRESS FIT
72038-102LF拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。