75543-002LF详情
FCI 75543-002LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
LEAD FREE
Rohs Code
有
Manufacturer Part Number
75543-002LF
Manufacturer
Amphenol ICC
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.31
Manufacturer Series
75543
线规
32 AWG
端子和接线板类型
PUSH-ON TERMINAL
终端性别
FEMALE
达到SVHC
compliant
75543-002LF拓展信息
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI








哦! 它是空的。