75543007LF详情
FCI 75543007LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Description
LEAD FREE
Manufacturer Series
75543
Risk Rank
5.31
Ihs Manufacturer
AMPHENOL FCI ASIA PTE LTD
Part Life Cycle Code
活跃
Manufacturer
Amphenol FCi
Manufacturer Part Number
75543-007LF
Rohs Code
有
无铅代码
有
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
线规
32 AWG
端子和接线板类型
PUSH-ON TERMINAL
终端性别
FEMALE
75543007LF拓展信息
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI








哦! 它是空的。