75844-120R14LF详情
FCI 75844-120R14LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30)
Rohs Code
有
Manufacturer Part Number
75844-120R14LF
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol ICC
Part Life Cycle Code
Obsolete
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.84
JESD-609代码
e4
连接器类型
板连接器
触点表面处理 终端
GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30)
达到SVHC
compliant
75844-120R14LF拓展信息








哦! 它是空的。