77313-146-20详情
FCI 77313-146-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30)
Rohs Code
无
Manufacturer Part Number
77313-146-20
Contact Materials
PHOSPHOR BRONZE
Manufacturer
Amphenol FCi
Part Life Cycle Code
活跃
Ihs Manufacturer
FCI
Risk Rank
5.71
Manufacturer Series
77313
JESD-609代码
e0
连接器类型
板连接器
触点表面处理 终端
TIN LEAD (150) OVER NICKEL (50)
达到SVHC
unknown
77313-146-20拓展信息








哦! 它是空的。