77313-G91-32LF详情
FCI 77313-G91-32LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
5 Weeks, 3 Days
Contact Finish Mating
GOLD FLASH OVER PALLADIUM NICKEL (30)
Contact Materials
PHOSPHOR BRONZE
Ihs Manufacturer
FCI
Manufacturer
Amphenol FCi
Manufacturer Part Number
77313-G91-32LF
Manufacturer Series
77313
Part Life Cycle Code
活跃
Risk Rank
5.54
Rohs Code
有
JESD-609代码
e4
连接器类型
板连接器
Reach合规守则
unknown
触点表面处理 终端
GOLD FLASH OVER PALLADIUM NICKEL (30)
77313-G91-32LF拓展信息








哦! 它是空的。