86303640BLF详情
FCI 86303640BLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Manufacturer part #
86303640BLF
Cable outlets
1
Connection angle
180°
Content
1pc(s)
Case material
Plastic
Factory colour
Black
类型
D-SUB
特征
Enclosure,+ 4-40 knurl head screw,+ strain relief clip,+ long screws
0个相似型号
86303640BLF拓展信息
8655MH2501BKLF
FCI
8655MH0901BKLF
FCI
86303638BLF
FCI
863012
FCI
863093C09ALF
FCI
863093C15ALF
FCI
8655MH5011LF
FCI
863016
FCI
8655MHRA5001LF
FCI
863093CEALF
FCI








哦! 它是空的。