91763-130TR详情
FCI 91763-130TR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
GOLD (30)
Ihs Manufacturer
FCI
Manufacturer
Amphenol FCi
Manufacturer Part Number
91763-130TR
Manufacturer Series
91763
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Part Life Cycle Code
Obsolete
Risk Rank
8.39
JESD-609代码
e0
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
端子间距
2 mm
Reach合规守则
unknown
触点性别
FEMALE
终端类型
SURFACE MOUNT
触点表面处理 终端
锡铅
91763-130TR拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。