9219200CALF详情
FCI 9219200CALF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
RoHS
Non-Compliant
Package Description
LEAD FREE
Contact Finish Mating
GOLD (20) OVER NICKEL
Manufacturer Part Number
92192-00CALF
Mounting Styles
STRAIGHT
Manufacturer
Amphenol FCi
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FCI
Risk Rank
5.64
Manufacturer Series
92192
连接器类型
PCMCIA连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
68
Reach合规守则
compliant
触点性别
MALE
UL可燃性规范
94V-0
终端类型
SOLDER
9219200CALF拓展信息
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI
FCI








哦! 它是空的。