BTFW18P-3SSTTE1LF详情
FCI BTFW18P-3SSTTE1LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Ihs Manufacturer
FCI
Manufacturer
Amphenol FCi
Manufacturer Part Number
BTFW18P-3SSTTE1LF
Manufacturer Series
BTFW
Mounting Styles
STRAIGHT
Number of Rows Loaded
2
Package Description
LEAD FREE
Part Life Cycle Code
Obsolete
Risk Rank
5.74
ECCN 代码
EAR99
连接器类型
板连接器
HTS代码
8536.69.40.40
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
18
Reach合规守则
compliant
触点性别
MALE
主体/外壳样式
PLUG
终端类型
SURFACE MOUNT
BTFW18P-3SSTTE1LF拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。