HM1B61LDP258H6P详情
FCI HM1B61LDP258H6P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Contact Finish Mating
未说明
Manufacturer Part Number
HM1B61LDP258H6P
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
5
Contact Materials
未说明
Manufacturer
Amphenol FCi
Part Life Cycle Code
Obsolete
Ihs Manufacturer
FCI
Risk Rank
5.55
Manufacturer Series
HM1
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
30
端子间距
2 mm
Reach合规守则
unknown
触点性别
MALE
终端类型
PRESS FIT
HM1B61LDP258H6P拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics








哦! 它是空的。