FCI Electronics 10104999-T0E-20B
- 收藏
- 对比
10104999-T0E-20B
843-10104999-T0E-20B
套管 - 音频连接器
--
大陆
立即发货

10104999-T0E-20B datasheet pdf and Barrel - Audio Connectors product details from FCI Electronics stock available at utmel
1最小包装量--
10104999-T0E-20B详情
FCI Electronics 10104999-T0E-20B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Contact Finish Mating
GOLD (30)/GOLD FLASH OVER PALLADIUM NICKEL
Manufacturer Part Number
10104999-T0E-20B
Manufacturer
Amphenol ICC
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.77
JESD-609代码
e0
连接器类型
板连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
compliant
触点表面处理 终端
锡铅过镍
10104999-T0E-20B拓展信息
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics
FCI Electronics







哦! 它是空的。