FCI Electronics 86094647113785FHLF
- 收藏
- 对比
86094647113785FHLF
843-86094647113785FHLF
背板连接器 - DIN 41612
--
大陆
立即发货

Board Euro Connector, 96 Contact(s), 3 Row(s), Male, Right Angle, Solder Terminal, ROHS COMPLIANT
1最小包装量--
86094647113785FHLF详情
FCI Electronics 86094647113785FHLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD
Package Description
ROHS COMPLIANT
Contact Finish Mating
未说明
Manufacturer Part Number
86094647113785FHLF
Mounting Styles
RIGHT ANGLE
Number of Rows Loaded
3
Manufacturer
Amphenol ICC
Part Life Cycle Code
活跃
Ihs Manufacturer
AMPHENOL ICC
Risk Rank
5.77
Manufacturer Series
86094647113785FHLF
连接器类型
板欧连接器
MIL一致性
NO
符合 DIN 标准
YES
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
触头总数
96
端子间距
2.54 mm
Reach合规守则
compliant
触点性别
MALE
终端类型
SOLDER
86094647113785FHLF拓展信息
FCI Electronics
FCI Electronics
FCI Electronics







哦! 它是空的。