FDK N-600-AAK
- 收藏
- 对比
N-600-AAK
846-N-600-AAK
无类别的
--
大陆
立即发货

BATTERY, NI-CD, 1.2V, 600MAH, Battery Voltage:1.2V, Battery Size Code:AA, Battery Technology:Nickel Cadmium, Battery Capacity:600mAh, Battery Terminals:Raised Positive and Flat Negative, External Diameter:13.8mm, External Width:- RoHS Compliant: NA
1最小包装量--
N-600-AAK详情
FDK N-600-AAK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
ITT Cannon
Brand
ITT Cannon
Tradename
MIL-DTL-83513
RoHS
N
系列
M83513
子类别
MIL-Spec / MIL-Type
产品类别
D-Sub MIL Spec Connectors
产品类别
D-Sub MIL Spec Connectors
N-600-AAK拓展信息







哦! 它是空的。