FERROXCUBE BJ9IMP14002000008P
- 收藏
- 对比
BJ9IMP14002000008P
855-BJ9IMP14002000008P
铁氧体磁芯
--
大陆
立即发货

IMPEDER CORE IMP14/200-3C21
1最小包装量--
BJ9IMP14002000008P详情
FERROXCUBE BJ9IMP14002000008P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Conductor surface
Bare
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-15 - 70
Outer diameter approx.
5.7
Halogen free according to IEC 60754-2
无
Nominal cross section conductor
0.5
Conductor category
Class 5 = flexible
Material outer sheath
Polyurethane (PUR)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
22.8
Package
Bulk
厂商
Ferroxcube
Product Status
Obsolete
系列
-
BJ9IMP14002000008P拓展信息
FERROXCUBE
FERROXCUBE
FERROXCUBE
Ferroxcube
Ferroxcube
Ferroxcube
Ferroxcube
FERROXCUBE
FERROXCUBE
FERROXCUBE







哦! 它是空的。