FERROXCUBE PLT22/16/2.5/S-3F4
- 收藏
- 对比
PLT22/16/2.5/S-3F4
855-PLT22/16/2.5/S-3F4
铁氧体磁芯 - 电缆和布线
QFN
大陆
立即发货

Ferrite Plate,PLT22, 3F4, PLT Series
1最小包装量--
PLT22/16/2.5/S-3F4详情
FERROXCUBE PLT22/16/2.5/S-3F4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
包装/外壳
QFN
Standard Frequency
156.25
Operating Temp Range
-20C to 70C
Operating Supply Voltage (Max)
1.89(V)
Operating Supply Voltage (Min)
1.71(V)
Programmable
无
包装
Bulk
类型
CLOCK OSCILLATOR
频率稳定性
±20(ppm)
对称性-最大值
55(%)
负载电容
15(pF)
阻抗
-
PLT22/16/2.5/S-3F4拓展信息
FERROXCUBE
FERROXCUBE
FERROXCUBE
FERROXCUBE
FERROXCUBE
FERROXCUBE
FERROXCUBE
FERROXCUBE
FERROXCUBE
FERROXCUBE







哦! 它是空的。