1492314详情
Festo 1492314重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
不锈钢
Manufacturer
Festo
Actuation Type
Electric
Manufacturer Part Number
VZWFBLM22CG12753AP46R1
类型
Solenoid Valve Force Pilot Operated
设计
Diaphragm Valve, Force Pilot Operated
知识产权评级
IP65
0个相似型号
1492314拓展信息








哦! 它是空的。