15901详情
FESTO 15901重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
aluminium
Type of pneumatic module
electromagnetic valve
Valve function
5/2 monostable
Seal material
NBR caoutchouc
Thread
G 1/4"
Flow
1.3kl/min
Gross weight
293.4g
Certificates
RoHS compliant
Operating temperature
-5...40°C
Operating pressure
2...10bar
IP rating
IP65
15901拓展信息








哦! 它是空的。