161728详情
FESTO 161728重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
brass
Type of pneumatic module
electromagnetic valve
Valve function
2/2 NC monostable
Thread
G 1/2"
Flow
3100l/min
Gross weight
501.9g
Certificates
RoHS compliant
Operating temperature
-10...60°C
Operating pressure
0.5...10bar
IP rating
IP65
0个相似型号
161728拓展信息








哦! 它是空的。