533342详情
FESTO 533342重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
aluminium
Type of pneumatic module
electromagnetic valve
Valve function
5/2 monostable
Seal material
NBR caoutchouc
Flow
360l/min
Gross weight
54.2g
Certificates
RoHS compliant
Operating temperature
-5...50°C
Operating pressure
-0.9...10bar
IP rating
IP65
533342拓展信息








哦! 它是空的。