539682详情
FESTO 539682重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
technopolymer PA
Type of pneumatic module
pressure regulator
Flow
1.3kl/min
Thread
G 1/4"
Manufacturer series
LR
Pneumatic components features
pressure gauge
Gross weight
182.9g
Certificates
RoHS compliant
Operating temperature
-5...50°C
Operating pressure
1.5...10bar
Pressure range
0.5...7bar
539682拓展信息








哦! 它是空的。