549336详情
FESTO 549336重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of pneumatic accessories
branching modules
Flow
4050l/min
Pneumatic connection
G1/4 x2
Application1
inert gases
Gross weight
60g
Certificates
RoHS compliant
Operating temperature
-10...60°C
应用
compressed air
Operating pressure
0...14bar
0个相似型号
549336拓展信息








哦! 它是空的。