566495详情
FESTO 566495重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of pneumatic accessories
protection cap
Manufacturer series
VABB
Cover material
polyamide
Gross weight
12g
Certificates
RoHS compliant
应用
VUVG
Operating pressure
-0.9...10bar
0个相似型号
566495拓展信息








哦! 它是空的。