566588详情
FESTO 566588重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
aluminium
Type of pneumatic accessories
common supply manifold
Connection1
M5 x2
Connections
G 1/8" x3
Number of valve positions
8
Gross weight
275g
Certificates
RoHS compliant
Operating pressure
-0.9...10bar
0个相似型号
566588拓展信息








哦! 它是空的。