566614详情
FESTO 566614重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
aluminium
Certificates
RoHS compliant
Gross weight
331g
Number of valve positions
10
Connections
G 1/8" x3
Connection1
M7 x2
Type of pneumatic accessories
common supply manifold
Operating pressure
-0.9...10bar
0个相似型号
566614拓展信息








哦! 它是空的。