566644详情
FESTO 566644重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
aluminium
Type of pneumatic accessories
manifold block
Connection1
G 1/8" x2
Connections
G 1/4" x3
Number of valve positions
4
Gross weight
380g
Certificates
RoHS compliant
Operating pressure
-0.9...10bar
0个相似型号
566644拓展信息








哦! 它是空的。