574455详情
FESTO 574455重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
aluminium
Certificates
RoHS compliant
Gross weight
226g
Number of valve positions
2
Connections
G 3/8" x3
Type of pneumatic accessories
manifold rail
Operating pressure
-0.9...10bar
0个相似型号
574455拓展信息








哦! 它是空的。