9484详情
FESTO 9484重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body material
aluminium
Type of pneumatic accessories
manifold rail
Pneumatic connection1
G1/8"
Pneumatic connection
G1/4 x5
Gross weight
197g
Certificates
RoHS compliant
0个相似型号
9484拓展信息
9484详情
FESTO 9484重要参数规格及、参数值,及相似型号如下:
Body material
aluminium
Type of pneumatic accessories
manifold rail
Pneumatic connection1
G1/8"
Pneumatic connection
G1/4 x5
Gross weight
197g
Certificates
RoHS compliant
9484拓展信息