ADN1603详情
Festo ADN1603重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Shell Sizes
25
Shell Style#
Box Mounting Receptacle
Approvals
UL
Contact Materials
Silver Plated
Manufacturer
Fujikura, Formerly DDK
Manufacturer Part Number
ADN1603
Part Life Cycle Code
活跃
Ihs Manufacturer
ASI SEMICONDUCTOR INC
Risk Rank
5.58
ECCN 代码
EAR99
触点性别
Socket
长度
0.86 Inches
直径
0.06 Inches
达到SVHC
unknown
ADN1603拓展信息








哦! 它是空的。