AMTE-M-LH-G38详情
Festo AMTE-M-LH-G38重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Brass, Bronze
本体材质
Metal
Manufacturer Part Number
R243M2
Manufacturer
Marathon Electric
Maximum Operating Temperature
+80°C
Minimum Operating Temperature
-40°C
Standards Met
CRC1 940070
Manufacturer Series
AMTE
Package
Bulk
厂商
Festo Corporation
Product Status
活跃
For Use With/Related Products
-
系列
AMTE
类型
Silencer
AMTE-M-LH-G38拓展信息
Festo
Festo








哦! 它是空的。