CIOAV3.1A详情
Festo CIOAV3.1A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
焊接连接
Ambient temperature
-25 - 90
Rated current In
4
Material housing
Plastic
Material of contact surface
Tin
Locking mechanism
推拉式
Connectable conductor cross section multi-wired
0.14 - 0.5
Pollution degree
3
Degree of protection (IP), mounted
IP67
Inflammability class of insulation material according to with UL94
V2
Connectable conductor cross section solid-core
0.14 - 0.5
CIOAV3.1A拓展信息








哦! 它是空的。