CPA0801-76详情
Festo CPA0801-76重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1 - 25
Pollution degree
2
Connectable conductor cross section multi-wired
1 - 16
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70
频率
50 Hz
0个相似型号
CPA0801-76拓展信息








哦! 它是空的。