CPE10-PRS-1/4-8-NPT详情
Festo CPE10-PRS-1/4-8-NPT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 85 C
Minimum Operating Temperature
- 30 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
USB
Manufacturer
豹图像
Display Resolution - Pixels
1280 x 960
Brand
豹图像
Number of frames per second
30 fps
子类别
Cameras & Accessories
工作电源电压
12 V
产品
Cameras
产品类别
Cameras & Camera Modules
CPE10-PRS-1/4-8-NPT拓展信息








哦! 它是空的。