CRSMBR-20详情
Festo CRSMBR-20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at AC 50 Hz
500 - 500
Rated control supply voltage at AC 60 Hz
500 - 500
Voltage type for actuating
AC
Rated control supply voltage at DC
0 - 0
0个相似型号
CRSMBR-20拓展信息








哦! 它是空的。