HNA-32详情
Festo HNA-32重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Nominal current
16
Degree of protection (IP)
IP20
Material quality
Thermoplastic
Transparent
无
Manufacturer Series
HNA
0个相似型号
HNA-32拓展信息
VABB-L1-18-T
Festo
VAME-P1-A
Festo
MS4-RMV
Festo
SMBR-8-32
Festo
NSC-1/2-3-ISO
Festo
FBSD-GD-9-5POL
Festo
VABB-L1-14
Festo
VABD-8-B
Festo
DAMH-Q12-25
Festo
HNA-25
Festo








哦! 它是空的。