KS4-1/4-A-R详情
Festo KS4-1/4-A-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Series
KS
耦合类型
Quick Connect Coupling Plug
螺纹尺寸
0.25
连接类型
Threaded
0个相似型号
KS4-1/4-A-R拓展信息
VZBE-2-T-63-D-2-M-V15V15
Festo
VZWE-E-M22C-M-G34-200-H
Festo
KS4-1/4-A-R详情
Festo KS4-1/4-A-R重要参数规格及、参数值,及相似型号如下:
Manufacturer Series
KS
耦合类型
Quick Connect Coupling Plug
螺纹尺寸
0.25
连接类型
Threaded
KS4-1/4-A-R拓展信息
Festo
Festo