KS4-CK-4详情
Festo KS4-CK-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-10°C
Maximum Operating Pressure
12 bar
Manufacturer Series
KS
耦合类型
Quick Connect Coupling Plug
0个相似型号
KS4-CK-4拓展信息
VZBE-2-T-63-D-2-M-V15V15
Festo
VZWE-E-M22C-M-G34-200-H
Festo








哦! 它是空的。