NAV-3/4-4C-ISO详情
Festo NAV-3/4-4C-ISO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Stainless Steel 316
Manufacturer Part Number
BV2M101
Manufacturer
Dwyer Instruments
RoHS
有
Manufacturer Series
NAV
类型
Manifold Base
螺纹尺寸
1/8 in, 3/4in
连接类型
Female NPT
0个相似型号
NAV-3/4-4C-ISO拓展信息
VZBE-2-T-63-D-2-M-V15V15
Festo
VZWE-E-M22C-M-G34-200-H
Festo








哦! 它是空的。