NAW-1/4-1E-ISO详情
Festo NAW-1/4-1E-ISO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Aluminium
Manufacturer Series
NAW
类型
Manifold Base
螺纹尺寸
1/4 in, 1/8in
0个相似型号
NAW-1/4-1E-ISO拓展信息
VZBE-2-T-63-D-2-M-V15V15
Festo
VZWE-E-M22C-M-G34-200-H
Festo
NAW-1/4-1E-ISO详情
Festo NAW-1/4-1E-ISO重要参数规格及、参数值,及相似型号如下:
本体材质
Aluminium
Manufacturer Series
NAW
类型
Manifold Base
螺纹尺寸
1/4 in, 1/8in
NAW-1/4-1E-ISO拓展信息
Festo
Festo