NEBV-HSG2-P-1-N-LE2详情
Festo NEBV-HSG2-P-1-N-LE2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33G0125P3DL
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Manufacturer Series
NEBV-HSG2-P-1-N-LE2
额定电流
125 A
配件类型
Plug Connector
长度
1m
0个相似型号
NEBV-HSG2-P-1-N-LE2拓展信息
NEBV-HSG2-KN-1-N-LE2
Festo
KMEB-2-230-2,5
Festo
KMC-1-230AC-5
Festo
NEBU-M12W5-K-10-LE4
Festo
NEBV-B2W3-K-0.6-N-M12W3
Festo
KME-1-24DC-2,5-LED
Festo
KMYZ-2-24-M8-0,5-LED
Festo
KMYZ-2-24-M8-2,5-LED
Festo
NEBV-H1G2-P-5-N-LE2
Festo








哦! 它是空的。