NECU-S-M8G3-HX详情
Festo NECU-S-M8G3-HX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
CABLE
外壳材料
ZINC
Manufacturer Series
NECU
For Use With
Self-Assembly
Operating Temperature-Min
-25 °C
Operating Temperature-Max
85 °C
Rohs Code
有
Manufacturer Part Number
NECU-S-M8G3-HX
Manufacturer
Festo
Part Life Cycle Code
接触制造商
Ihs Manufacturer
FESTO AG & CO KG
Risk Rank
5.12
连接器类型
圆形连接器
选项
GENERAL PURPOSE
触头总数
3
Reach合规守则
unknown
参考标准
CUL; UL
触点性别
MALE
主体/外壳样式
PLUG
配件类型
Adapter
NECU-S-M8G3-HX拓展信息
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo
Festo








哦! 它是空的。