NPQH-Y-Q6-E-P10详情
Festo NPQH-Y-Q6-E-P10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Brass
Chemical Resistant
有
Manufacturer Series
NPQH
Maximum Operating Pressure
20 bar
Maximum Operating Temperature
+150°C
Minimum Operating Temperature
0°C
Standards Met
ANSI/NSF 51, FDA 21 CFR 177.1595, FDA 21 CFR 177.2600, NSF H1 Reg. No. 128787
完成
Nickel Plated
0个相似型号
NPQH-Y-Q6-E-P10拓展信息








哦! 它是空的。