NPQP-Y-Q8-E-FD-P10详情
Festo NPQP-Y-Q8-E-FD-P10重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
本体材质
Polypropylene
Chemical Resistant
有
Maximum Operating Temperature
+60°C
Minimum Operating Temperature
-20°C
Standards Met
ANSI/NSF 51, FDA 21 CFR 177.1520, FDA 21 CFR 177.2600, NSF H1 Reg. No. 123949
Maximum Operating Pressure
10 bar
Manufacturer Series
NPQP
0个相似型号
NPQP-Y-Q8-E-FD-P10拓展信息








哦! 它是空的。